MTC Industries & Research Carmiel Ltd. Servo Actuator for UAV MSA-2907

Description
The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system. It is characterized by high torque and light weight. It has an input-output 19 pin connector interface (see table below) with analog voltage input command proportional to required axial angle, and a motor current consumption indicator pin. The MSA-2907 conforms to MIL-STD 461, MIL-STD 704 and MIL-STD 454.
Description
The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system. It is characterized by high torque and light weight. It has an input-output 19 pin connector interface (see table below) with analog voltage input command proportional to required axial angle, and a motor current consumption indicator pin. The MSA-2907 conforms to MIL-STD 461, MIL-STD 704 and MIL-STD 454.

Suppliers

Company
Product
Description
Supplier Links
Servo Actuator for UAV - MSA-2907 - MTC Industries & Research Carmiel Ltd.
Karmiel, Israel
Servo Actuator for UAV
MSA-2907
Servo Actuator for UAV MSA-2907
The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system. It is characterized by high torque and light weight. It has an input-output 19 pin connector interface (see table below) with analog voltage input command proportional to required axial angle, and a motor current consumption indicator pin. The MSA-2907 conforms to MIL-STD 461, MIL-STD 704 and MIL-STD 454.

The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system. It is characterized by high torque and light weight. It has an input-output 19 pin connector interface (see table below) with analog voltage input command proportional to required axial angle, and a motor current consumption indicator pin. The MSA-2907 conforms to MIL-STD 461, MIL-STD 704 and MIL-STD 454.

Supplier's Site

Technical Specifications

  MTC Industries & Research Carmiel Ltd.
Product Category Electric Valve Actuators
Product Number MSA-2907
Product Name Servo Actuator for UAV
Valve Motion Rotary
Actuator Torque 146 In-lbs (168 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Valve Actuators - 199190650 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Internal Battery Back-Up Electric Actuator - SNS15 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Series 19 Smart SAV Modulating Failsafe Electric Actuators -  - Asahi/America, Inc.
Specs
Operation Modulating
AC Voltage 95 to 265 volts
AC Phase Single
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details