Plast-O-Matic Valves, Inc. 3-Way Premium Multi-Voltage Electrically Actuated Ball Valves TEBVB

Description
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8′ through 4′ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8′ through 2′ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3′ & 4′ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
Request a Quote
Description
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8′ through 4′ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8′ through 2′ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3′ & 4′ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TEBVB is a 3-way multi-voltage electric actuator for ball valves, designed for automated control with fail-safe and modulating options. It features automatic voltage sensing for 12-24 V AC/DC or 85-240 V AC/DC operation, a rugged glass-filled polypropylene housing with IP67 and NEMA 4/4X rating, electronic over-torque protection, a thermostatic anti-condensation heater, and a visual LED status indicator. The actuator mounts via double-D drive and uses external DIN plugs for wiring. Operating angles are 90° or 180°, with torque output up to 531 in.lbs depending on model. It operates in temperatures from -4°F to +158°F and includes a thermally protected motor. Fail-safe functionality uses an integrated rechargeable battery. Modulating models support 4-20 mA or 0-10 V analog control. Available for valve sizes from 3/8" to 4".

Datasheet Summary
Powered by GS/AI

TEBVB is a 3-way multi-voltage electric actuator for ball valves, designed for automated control with fail-safe and modulating options. It features automatic voltage sensing for 12-24 V AC/DC or 85-240 V AC/DC operation, a rugged glass-filled polypropylene housing with IP67 and NEMA 4/4X rating, electronic over-torque protection, a thermostatic anti-condensation heater, and a visual LED status indicator. The actuator mounts via double-D drive and uses external DIN plugs for wiring. Operating angles are 90° or 180°, with torque output up to 531 in.lbs depending on model. It operates in temperatures from -4°F to +158°F and includes a thermally protected motor. Fail-safe functionality uses an integrated rechargeable battery. Modulating models support 4-20 mA or 0-10 V analog control. Available for valve sizes from 3/8" to 4".

Suppliers

Company
Product
Description
Supplier Links
3-Way Premium Multi-Voltage Electrically Actuated Ball Valves - TEBVB - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
3-Way Premium Multi-Voltage Electrically Actuated Ball Valves
TEBVB
3-Way Premium Multi-Voltage Electrically Actuated Ball Valves TEBVB
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8′ through 4′ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8′ through 2′ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3′ & 4′ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.

2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE Marked IP-67 water and dust proof enclosure.

Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs.

Has simple connections for remote operation and position indication. Now available 3/8″ through 4″ sizes; PVC, CPVC, Polypro or PVDF.

3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Electric Valve Actuators
Product Number TEBVB
Product Name 3-Way Premium Multi-Voltage Electrically Actuated Ball Valves
Valve Motion Rotary
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 12 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Premium Multi-Voltage Electrically Actuated Ball Valves - EBVB - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
View Details
Compact Electric Actuator 1/2 inch – 2 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Compact Electric Actuator 3 inch & 4 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Compact Electric Actuator 1/2 inch – 2 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details