MTA S.p.A. MTA 0300610 Compact ATOF/ATC Fuse Block, 4 Fuses 300610

Description
MTA 0300610 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47086 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 80A total
Request a Quote
Description
MTA 0300610 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47086 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 80A total
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MTA 0300610 Compact ATOF/ATC Fuse Block, 4 Fuses - 47085 - Waytek, Inc.
Chanhassen, MN, United States
MTA 0300610 Compact ATOF/ATC Fuse Block, 4 Fuses
47085
MTA 0300610 Compact ATOF/ATC Fuse Block, 4 Fuses 47085
MTA 0300610 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47086 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 80A total
  • MTA 0300610 Compact ATOF/ATC Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: MTA
  • Use with cover 47086
  • Cover sold separately
  • Base material: black nylon PA66
  • 1/4" push-on terminals
  • Cover material: PA12
  • Max. load: 20A/circuit, 80A total
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47085
Product Name MTA 0300610 Compact ATOF/ATC Fuse Block, 4 Fuses
Fuse Material black nylon PA66
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details