MTA S.p.A. MTA 0300600 Compact ATOF/ATC Fuse Block, 6 Fuses 300600

Description
MTA 0300590 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47088 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 100A total
Request a Quote
Description
MTA 0300590 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47088 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 100A total
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MTA 0300600 Compact ATOF/ATC Fuse Block, 6 Fuses - 47087 - Waytek, Inc.
Chanhassen, MN, United States
MTA 0300600 Compact ATOF/ATC Fuse Block, 6 Fuses
47087
MTA 0300600 Compact ATOF/ATC Fuse Block, 6 Fuses 47087
MTA 0300590 Compact ATOF/ATC Fuse Block Category: Fuse Blocks Manufacturer: MTA Use with cover 47088 Cover sold separately Base material: black nylon PA66 1/4" push-on terminals Cover material: PA12 Max. load: 20A/circuit, 100A total
  • MTA 0300590 Compact ATOF/ATC Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: MTA
  • Use with cover 47088
  • Cover sold separately
  • Base material: black nylon PA66
  • 1/4" push-on terminals
  • Cover material: PA12
  • Max. load: 20A/circuit, 100A total
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47087
Product Name MTA 0300600 Compact ATOF/ATC Fuse Block, 6 Fuses
Fuse Material black nylon PA66
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 8 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3655S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 800 volts
Rated Current 1050 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers