MTA S.p.A.
MTA 0300582 Compact ATOF/ATC Fuse Block Cover
0300582/01
Description
MTA 0300582 Compact ATOF/ATC Fuse Block Cover
Category: Fuse Blocks
Manufacturer: MTA
Cover for fuse block 47089
Base material: black nylon PA66
1/4" push-on terminals
Cover material: PA12
Max. load: 20A/circuit, 135A total
Fuse block sold separately
Request a Quote
Email Supplier
Description
MTA 0300582 Compact ATOF/ATC Fuse Block Cover
Category: Fuse Blocks
Manufacturer: MTA
Cover for fuse block 47089
Base material: black nylon PA66
1/4" push-on terminals
Cover material: PA12
Max. load: 20A/circuit, 135A total
Fuse block sold separately
Request a Quote
Email Supplier
Suppliers
MTA 0300582 Compact ATOF/ATC Fuse Block Cover
47090
MTA 0300582 Compact ATOF/ATC Fuse Block Cover
Category: Fuse Blocks
Manufacturer: MTA
Cover for fuse block 47089
Base material: black nylon PA66
1/4" push-on terminals
Cover material: PA12
Max. load: 20A/circuit, 135A total
Fuse block sold separately
- MTA 0300582 Compact ATOF/ATC Fuse Block Cover
- Category: Fuse Blocks
- Manufacturer: MTA
- Cover for fuse block 47089
- Base material: black nylon PA66
- 1/4" push-on terminals
- Cover material: PA12
- Max. load: 20A/circuit, 135A total
- Fuse block sold separately
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
47090 |
|
Product Name
|
MTA 0300582 Compact ATOF/ATC Fuse Block Cover |
|
Fuse Material
|
black nylon PA66
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4 suppliers
Fuse Material
Ceramic; Brass Ceramic
Operating Temperature
-25 to 70 C (-13 to 158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2 suppliers