MPS Industries PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6215DH-LF-Z MP6215DH-LF-Z

Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 1226213-MP6215DH-LF- Z Manufacturer Homepage: www.mpsind.com/index .html Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 1226213-MP6215DH-LF- Z Manufacturer Homepage: www.mpsind.com/index .html Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6215DH-LF-Z
MP6215DH-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6215DH-LF-Z MP6215DH-LF-Z
Manufacturer: MPS Industries, Inc. Win Source Part Number: 1226213-MP6215DH-LF- Z Manufacturer Homepage: www.mpsind.com/index .html Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: MPS Industries, Inc.
Win Source Part Number: 1226213-MP6215DH-LF-Z
Manufacturer Homepage: www.mpsind.com/index.html
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MP6215DH-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6215DH-LF-Z
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details