MPF Products, INC. BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt A7164-1-BP

Description
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible
Request a Quote
Description
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt - A7164-1-BP - MPF Products, INC.
Gray Court, SC, United States
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt
A7164-1-BP
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt A7164-1-BP
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible

BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt

Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A7164-1-BP
Product Name BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange - A0305-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type K, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-2-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12,000 Volts, 93 Amps, 3 Pins, 0.25″ Molybdenum Conductors, 2.75″ Conflat Flange - A0064-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 93 amps
View Details