MPF Products, INC. Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange A0423-4-CF

Description
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange - A0423-4-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange
A0423-4-CF
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange A0423-4-CF
Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange

Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0423-4-CF
Product Name Power Feedthrough, 2000 Volts, 10 Amps, 4 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 1000 Volts, 8 Amps, 4 Pins, 0.050″ Nickel Conductors, 1.33″ Conflat Flange - A0262-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 1000 volts
Current 8 amps
View Details
MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-12-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange, Without Air-side Connector - A0335-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type E, 2 Pairs, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-3-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.33" CF
View Details