MPF Products, INC. SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector A2096-3-QF

Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector - A2096-3-QF - MPF Products, INC.
Gray Court, SC, United States
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector
A2096-3-QF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector A2096-3-QF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible

SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A2096-3-QF
Product Name SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type N, 2 Pairs, Screw-type Connector, 1.18″ QF / KF Flange - A0413-3-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange, Without Air-side Connector - A0237-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
View Details
MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-4-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange - A0277-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 50 amps
View Details