MPF Products, INC. Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange A0236-5-CF

Description
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange - A0236-5-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange
A0236-5-CF
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange A0236-5-CF
Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0236-5-CF
Product Name Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 2 Pairs, Screw-type Connector, 1.33″ Conflat Flange - A0412-2-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Thermocouple Feedthrough, Type E, 3 Pairs, 1.33″ Conflat Flange - A0423-7-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type J, 3 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-6-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 1000 Volts, 13 Amps, 2 Pins, 0.050″ Molybdenum Conductors, 1.33″ Conflat Flange - A0261-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 1000 volts
Current 13 amps
View Details