MPF Products, INC. All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange A15203-2-CF

Description
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange Standard UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible
Request a Quote
Description
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange Standard UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A15203-2-CF - MPF Products, INC.
Gray Court, SC, United States
All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange
A15203-2-CF
All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange A15203-2-CF
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange Standard UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange

Standard UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A15203-2-CF
Product Name All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 355nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
DUV Laser Grade Fused Silica Viewport, 304 STN STL, Zero Length Profile, 0.63″ View Dia, 0.5° Wedge, 1.33″ Conflat Flange - A21775-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, ISOK-100 Flange - A12610-3-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details