MPF Products, INC. DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange A8007-2-CF

Description
DUV Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange Single Crystal 0-Degree DUV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
DUV Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange Single Crystal 0-Degree DUV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange - A8007-2-CF - MPF Products, INC.
Gray Court, SC, United States
DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange
A8007-2-CF
DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange A8007-2-CF
DUV Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange Single Crystal 0-Degree DUV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

DUV Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange

Single Crystal 0-Degree DUV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A8007-2-CF
Product Name DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 2.75″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange - A12820-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.5 inch (38.1 mm)
View Details
UV Standard Grade Sapphire Viewport, Over-Pressure, 0.75″ View Dia, 2.75″ Conflat Flange - A12819-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.7500 inch (19.05 mm)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange - A0650-4-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details