MPF Products, INC. Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange A0533-2-CF

Description
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange - A0533-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange
A0533-2-CF
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange A0533-2-CF
Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange

Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0533-2-CF
Product Name Power Feedthrough, 20,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-3-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type E, 5 Pairs, 1.18″ QF / KF Flange - A0425-11-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 5000 Volts, 8 Amps, 4 Pins, 0.050″ Nickel Conductors, 1.33″ Conflat Flange - A0270-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 8 amps
View Details
Thermocouple Feedthrough, Type E, 2 Pairs, Miniature Connectors, 1.18″ QF / KF Flange - A0408-4-QF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details