MPF Products, INC. Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt A0418-3-BP

Description
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
Request a Quote
Description
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-3-BP - MPF Products, INC.
Gray Court, SC, United States
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt
A0418-3-BP
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt A0418-3-BP
Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included

Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt

Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0418-3-BP
Product Name Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt
Connector Type Mini Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Thermocouple Feedthrough, Type E, 2 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-3-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange - A0333-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 2.16″ QF / KF Flange - A0118-5-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 12000 volts
Current 55 amps
View Details
Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details