MPF Products, INC. MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt A0485-2-BP

Description
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt - A0485-2-BP - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt
A0485-2-BP
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt A0485-2-BP
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0485-2-BP
Product Name MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange - A0340-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type J, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter - A0421-2-W - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Weldable
View Details
MS Series, Thermocouple Feedthrough, Type E, 5 Pairs, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-11-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.33" CF
View Details