MPF Products, INC. BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange A0315-3-QF

Description
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange - A0315-3-QF - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange
A0315-3-QF
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange A0315-3-QF
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0315-3-QF
Product Name BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 12,000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.33″ Conflat Flange - A0049-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 12000 volts
Current 55 amps
View Details
MS Series, Multipin Feedthrough, 20 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.95″ QF / KF Flange - A0210-4-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 5000 Volts, 28 Amps, 8 Pins, 0.094″ Molybdenum Conductors, 2.75″ Conflat Flange - A0281-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 28 amps
View Details