MPF Products, INC. Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange A0425-12-QF

Description
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange - A0425-12-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange
A0425-12-QF
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange A0425-12-QF
Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange

Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0425-12-QF
Product Name Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange
Feedthrough Mount Flange; 1.18" QF (KF16)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-1-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type J, 3 Pairs, 0.5″ NPT Fitting - A0424-6-NPT - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount 1/2" NPT
View Details
MHV Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange - A0294-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type J, 5 Pairs, 1.18″ QF / KF Flange THERMOCOUPLE-TYPE-J-5-PAIR-QF16 - A0425-10-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details