MPF Products, INC. Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange A0236-2-CF

Description
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange - A0236-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange
A0236-2-CF
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange A0236-2-CF
Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0236-2-CF
Product Name Power Feedthrough, 8000 Volts, 800 Amps, 1 Pin, 0.75″ Copper Conductor, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 6 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-8-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 700 volts
View Details
Power Feedthrough, 12000 Volts, 93 Amps, 2 Pins, 0.25″ Molybdenum Conductors, 2.16″ QF / KF Flange - A0114-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 12000 volts
Current 93 amps
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A0338-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details