MPF Products, INC. Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange A0221-2-CF

Description
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange - A0221-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange
A0221-2-CF
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange A0221-2-CF
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0221-2-CF
Product Name Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-1-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 0.5″ NPT Fitting - A0401-1-NPT - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1/2" NPT
View Details
Power Feedthrough, 30,000 Volts, 3 Amps, 1 Pin, 0.094″ Stainless Steel Conductor, 2.16″ QF/KF Flange - A0235-6-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 30000 volts
Current 3 amps
View Details
MS Series, Thermocouple Feedthrough, Type K, 10 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0209-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details