MPF Products, INC. Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange A0235-5-QF

Description
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094” Copper Conductor, 2.16” QF/KF Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094” Copper Conductor, 2.16” QF/KF Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange - A0235-5-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange
A0235-5-QF
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange A0235-5-QF
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094” Copper Conductor, 2.16” QF/KF Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094” Copper Conductor, 2.16” QF/KF Flange

Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0235-5-QF
Product Name Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange
Feedthrough Mount Flange; 2.16" QF (KF40)
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 14,000 Volts, 15 Amps, 2 Pins, 0.092″ Nickel Conductors, 2.75″ Conflat Flange - A0044-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 14000 volts
Current 15 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange - A0304-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type E, 5 Pairs, 1.18″ QF / KF Flange - A0425-11-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
MS Series, Thermocouple Feedthrough, Type E, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-3-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details