MPF Products, INC. SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter A0152-1-W

Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter - A0152-1-W - MPF Products, INC.
Gray Court, SC, United States
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter
A0152-1-W
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter A0152-1-W
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0152-1-W
Product Name SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 2 Pairs, Screw-type Connector, 1.18″ QF / KF Flange 6 - A0413-2-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange, Without Air-side Connector - A0336-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange - A0423-8-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 2000 volts
Current 10 amps
View Details
MS Series, Thermocouple Feedthrough, Type E, 5 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-11-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details