MPF Products, INC. Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange A0423-8-CF

Description
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange - A0423-8-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange
A0423-8-CF
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange A0423-8-CF
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange

Feedthrough for Medium Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0423-8-CF
Product Name Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange - A0115-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 180 amps
View Details
MS Series, Thermocouple Feedthrough, Type K, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-9-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
BNC Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0293-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details