MPF Products, INC. Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange A0049-7-CF

Description
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange - A0049-7-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange
A0049-7-CF
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange A0049-7-CF
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C

Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange

Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0049-7-CF
Product Name Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 0.5″ NPT Fitting - A0393-1-NPT - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1/2" NPT
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ - A0330-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount 1.33" CF
Voltage 5000 volts
View Details