MPF Products, INC. Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange A0273-2-CF

Description
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange - A0273-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange
A0273-2-CF
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange A0273-2-CF
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0273-2-CF
Product Name Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 6 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-4-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange - A0280-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 15 amps
View Details