Moxa Inc. Industrial PCs VPort 461A-T

Description
Full Motion, 1-ch Industrial Vid
Datasheet
Description
Full Motion, 1-ch Industrial Vid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - VPort 461A-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
VPort 461A-T
Industrial PCs VPort 461A-T
Full Motion, 1-ch Industrial Vid

Full Motion, 1-ch Industrial Vid

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number VPort 461A-T
Product Name Industrial PCs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
 - 74ABT04DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details