Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
MOXA INC.
UC-8200 WIFI-AC -- WI-FI MODULES
Moxa Inc.
Wi-Fi Modules
UC-8200 WiFi-AC
Description
UC-8200 Wi-Fi package, includes Wi-Fi mo
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
UC-8200 Wi-Fi package, includes Wi-Fi mo
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2553529
Wi-Fi Modules
2553529
UC-8200 Wi-Fi package, includes Wi-Fi mo
UC-8200 Wi-Fi package, includes Wi-Fi mo
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
2553529
Product Name
Wi-Fi Modules
Technology
Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
Butler Matrix KBM9014265
KBM9014265
Specs
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Skyworks Solutions, Inc.
RF Switches
SKY12212-478LF
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh; LTE, WiMax
Supply Voltage
Other; 28V
Operating Frequency
50 to 2700 MHz
View Details
2
suppliers
Nordic Semiconductor ASA
RF Transceiver ICs
NRF7002-QFAA-R
Specs
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 to 5000 MHz
View Details
RS Components, Ltd.
GPS Antennas
554247
Specs
Technology
GPS
Features
RoHS
View Details