The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one.
The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TÜV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable.
Benefits
Applications
| Moxa Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MDR-60-24 |
| Product Name | DIN-Rail Power Supply |
| Type | DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |