Moxa Inc. DIN-Rail Power Supply MDR-40-24

Description
The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one. The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable. Benefits Economical and reliable DC power source for industrial devices -20 to 70°C operating temperature range Design for use in harsh industrial environment Applications Factory automation Transportation automation Utility automation Building automation
Request a Quote
Description
The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one. The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable. Benefits Economical and reliable DC power source for industrial devices -20 to 70°C operating temperature range Design for use in harsh industrial environment Applications Factory automation Transportation automation Utility automation Building automation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Power Supply - MDR-40-24 - Moxa Inc.
Brea, CA, USA
DIN-Rail Power Supply
MDR-40-24
DIN-Rail Power Supply MDR-40-24
The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one. The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable. Benefits Economical and reliable DC power source for industrial devices -20 to 70°C operating temperature range Design for use in harsh industrial environment Applications Factory automation Transportation automation Utility automation Building automation

The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the MDR series makes your power supply choice a simple one.

The MDR series has passed a 100% full load burn-in test, and are UL/CUL listed, TÜV/CB certified, and CE marked. Models are available with output ratings from 40W to 60W, with 24 VDC output. Customers can choose from a full range of input voltages (85 to 264 VAC) making the MDR series unbeatable.

Benefits

  • Economical and reliable DC power source for industrial devices
  • -20 to 70°C operating temperature range
  • Design for use in harsh industrial environment

Applications

  • Factory automation
  • Transportation automation
  • Utility automation
  • Building automation
Supplier's Site
DIN Rail Power Supplies - 2563760 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2563760
DIN Rail Power Supplies 2563760
MOXA MDR-40-24 DIN Rail Power Supply

MOXA MDR-40-24 DIN Rail Power Supply

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd.
Product Category Power Supplies Power Supplies
Product Number MDR-40-24 2563760
Product Name DIN-Rail Power Supply DIN Rail Power Supplies
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details