Moxa Inc. Ethernet To Fiber Media Converter IMC-101 Series

Description
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter comes with a relay output warning alarm to help prevent damage and loss. The IMC-101 media converters are designed for harsh industrial environments, such as in hazardous locations (Class 1, Division 2/Zone 2, DNV, and GL Certification), and comply with FCC, TV, UL, and CE standards. The IMC-101 series is available in models that support an operating temperature of 0 to 60°C, and an extended operating temperature of -40 to 75°C. All IMC-101 series are subjected to a 100% burn-in test.
Description
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter comes with a relay output warning alarm to help prevent damage and loss. The IMC-101 media converters are designed for harsh industrial environments, such as in hazardous locations (Class 1, Division 2/Zone 2, DNV, and GL Certification), and comply with FCC, TV, UL, and CE standards. The IMC-101 series is available in models that support an operating temperature of 0 to 60°C, and an extended operating temperature of -40 to 75°C. All IMC-101 series are subjected to a 100% burn-in test.

Suppliers

Company
Product
Description
Supplier Links
Ethernet To Fiber Media Converter - IMC-101 Series - Moxa Inc.
Brea, CA, USA
Ethernet To Fiber Media Converter
IMC-101 Series
Ethernet To Fiber Media Converter IMC-101 Series
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter comes with a relay output warning alarm to help prevent damage and loss. The IMC-101 media converters are designed for harsh industrial environments, such as in hazardous locations (Class 1, Division 2/Zone 2, DNV, and GL Certification), and comply with FCC, TV, UL, and CE standards. The IMC-101 series is available in models that support an operating temperature of 0 to 60°C, and an extended operating temperature of -40 to 75°C. All IMC-101 series are subjected to a 100% burn-in test.

The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter comes with a relay output warning alarm to help prevent damage and loss. The IMC-101 media converters are designed for harsh industrial environments, such as in hazardous locations (Class 1, Division 2/Zone 2, DNV, and GL Certification), and comply with FCC, TV, UL, and CE standards. The IMC-101 series is available in models that support an operating temperature of 0 to 60°C, and an extended operating temperature of -40 to 75°C. All IMC-101 series are subjected to a 100% burn-in test.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Media Converters
Product Number IMC-101 Series
Product Name Ethernet To Fiber Media Converter
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

10G Stand Alone Hardened Ethernet Media Converter - IMC-310I-SFP-A - Advantech
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 309649 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector LC
View Details