Advantech 10G Stand Alone Hardened Ethernet Media Converter IMC-310I-SFP-A

Description
10G Stand Alone Hardened Ethernet Media Converter Provides 1xRJ45 to 1xSFP/SFP+ fiber port Copper port interface supports 10G/5G/2.5G/1G/100M BASE-T Copper port provides full/half duplex flow control Supports store and forward transmission Supports MDI/MDI-X, auto-negotiation Supports AC/DC power inputs dual mode power inputs Provides flexible mounting: DIN-Rail and panel mounts Supports Link Fault Pass-Through (LFPT) for troubling shooting Supports fiber port distance from 400m up to 80km
Request a Quote Datasheet
Description
10G Stand Alone Hardened Ethernet Media Converter Provides 1xRJ45 to 1xSFP/SFP+ fiber port Copper port interface supports 10G/5G/2.5G/1G/100M BASE-T Copper port provides full/half duplex flow control Supports store and forward transmission Supports MDI/MDI-X, auto-negotiation Supports AC/DC power inputs dual mode power inputs Provides flexible mounting: DIN-Rail and panel mounts Supports Link Fault Pass-Through (LFPT) for troubling shooting Supports fiber port distance from 400m up to 80km
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G Stand Alone Hardened Ethernet Media Converter - IMC-310I-SFP-A - Advantech
Cincinnati, OH, United States
10G Stand Alone Hardened Ethernet Media Converter
IMC-310I-SFP-A
10G Stand Alone Hardened Ethernet Media Converter IMC-310I-SFP-A
10G Stand Alone Hardened Ethernet Media Converter Provides 1xRJ45 to 1xSFP/SFP+ fiber port Copper port interface supports 10G/5G/2.5G/1G/100M BASE-T Copper port provides full/half duplex flow control Supports store and forward transmission Supports MDI/MDI-X, auto-negotiation Supports AC/DC power inputs dual mode power inputs Provides flexible mounting: DIN-Rail and panel mounts Supports Link Fault Pass-Through (LFPT) for troubling shooting Supports fiber port distance from 400m up to 80km

10G Stand Alone Hardened Ethernet Media Converter

  • Provides 1xRJ45 to 1xSFP/SFP+ fiber port
  • Copper port interface supports 10G/5G/2.5G/1G/100M BASE-T
  • Copper port provides full/half duplex flow control
  • Supports store and forward transmission
  • Supports MDI/MDI-X, auto-negotiation
  • Supports AC/DC power inputs dual mode power inputs
  • Provides flexible mounting: DIN-Rail and panel mounts
  • Supports Link Fault Pass-Through (LFPT) for troubling shooting
  • Supports fiber port distance from 400m up to 80km
Buy Now Datasheet
Media Converters - 2084-IMC-310I-SFP-A-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-IMC-310I-SFP-A-ND
Media Converters 2084-IMC-310I-SFP-A-ND
IMC-310I-SFP-A

IMC-310I-SFP-A

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-310I-SFP-A 2084-IMC-310I-SFP-A-ND
Product Name 10G Stand Alone Hardened Ethernet Media Converter Media Converters
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-770-MM-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Multimode)
View Details
Hardened SFP/155-ED, SS-SM/SC (1550T/1310R) 20Km ( also known as 808-38122) - SFP-FSS-20KRX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details
Media Converters - 2084-IMC-450-M8-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector SC
View Details
Hardened SFP/1250-ED, MM850/LC 550m (also known as 808-38201) - SFP-GMM-550 - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
2 suppliers