Moxa Inc. 75W DIN-RAIL 24 VDC Power Supply DR-75-24

Description
The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24 makes your power supply choice a simple one. The DR-75-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (85 to 264 VAC or 120 to 370 VDC compatible) making the DR-75-24 unbeatable.
Description
The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24 makes your power supply choice a simple one. The DR-75-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (85 to 264 VAC or 120 to 370 VDC compatible) making the DR-75-24 unbeatable.

Suppliers

Company
Product
Description
Supplier Links
75W DIN-RAIL 24 VDC Power Supply - DR-75-24 - Moxa Inc.
Brea, CA, USA
75W DIN-RAIL 24 VDC Power Supply
DR-75-24
75W DIN-RAIL 24 VDC Power Supply DR-75-24
The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24 makes your power supply choice a simple one. The DR-75-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (85 to 264 VAC or 120 to 370 VDC compatible) making the DR-75-24 unbeatable.

The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24 makes your power supply choice a simple one.

The DR-75-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TÜV/CB certified, and CE marked. Customers can choose from a full range of input voltages (85 to 264 VAC or 120 to 370 VDC compatible) making the DR-75-24 unbeatable.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Power Supplies
Product Number DR-75-24
Product Name 75W DIN-RAIL 24 VDC Power Supply
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details