Moxa Inc. 120W DIN-Rail 48 VDC Power Supply DR-120-48

Description
The DR-120-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-48 makes your power supply choice a simple one. The DR-120-48 power supply has passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC by switch, or 248-370 VDC) making the DR-120-48 unbeatable.
Description
The DR-120-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-48 makes your power supply choice a simple one. The DR-120-48 power supply has passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC by switch, or 248-370 VDC) making the DR-120-48 unbeatable.

Suppliers

Company
Product
Description
Supplier Links
120W DIN-Rail 48 VDC Power Supply - DR-120-48 - Moxa Inc.
Brea, CA, USA
120W DIN-Rail 48 VDC Power Supply
DR-120-48
120W DIN-Rail 48 VDC Power Supply DR-120-48
The DR-120-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-48 makes your power supply choice a simple one. The DR-120-48 power supply has passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC by switch, or 248-370 VDC) making the DR-120-48 unbeatable.

The DR-120-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-48 makes your power supply choice a simple one.

The DR-120-48 power supply has passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC by switch, or 248-370 VDC) making the DR-120-48 unbeatable.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Power Supplies
Product Number DR-120-48
Product Name 120W DIN-Rail 48 VDC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details