Mountz, Inc. FLEXC-16R Right Angle Brushless Cordless Screwdriver 360307

Description
FLEXC-16R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.
Datasheet
Description
FLEXC-16R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEXC-16R Right Angle Brushless Cordless Screwdriver - 360307 - Mountz, Inc.
San Jose, CA, United States
FLEXC-16R Right Angle Brushless Cordless Screwdriver
360307
FLEXC-16R Right Angle Brushless Cordless Screwdriver 360307
FLEXC-16R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.

FLEXC-16R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page.

  • Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery.
  • Ideal for applications where air or electric power is not easily accessible.
  • Precision auto shut-off clutch for accurate repeatability.
  • Audible and visual alarms alert operator for torque completion.
  • Low battery warning beep and auto tool shutdown when power diminishes.
  • Trigger repeat protection (0.7 seconds).
  • Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge.
  • Easy torque adjustment clutch (adjustment tool included).
  • Protects from incidental or operator tampering of torque setting.
  • The LED lamp illuminates the work area.
  • Quick change battery.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360307
Product Name FLEXC-16R Right Angle Brushless Cordless Screwdriver
Torque Range 3.69 to 11.8 Ft-lbs (5.01 to 16 N-m)
Rated Free Speed 270 rpm
Drive Type Fixed Size Drive
Drive Size Other Drive Size
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2610046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Length 4.8 inch (122 mm)
View Details