Mountz, Inc. 360306 360306

Description
FLEXC-16RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.
Datasheet
Description
FLEXC-16RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
360306 - 360306 - Mountz, Inc.
San Jose, CA, United States
360306
360306
360306 360306
FLEXC-16RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. The LED lamp illuminates the work area. Quick change battery.

FLEXC-16RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page.

  • Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery.
  • Ideal for applications where air or electric power is not easily accessible.
  • Precision auto shut-off clutch for accurate repeatability.
  • Audible and visual alarms alert operator for torque completion.
  • Low battery warning beep and auto tool shutdown when power diminishes.
  • Trigger repeat protection (0.7 seconds).
  • Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge.
  • Easy torque adjustment clutch (adjustment tool included).
  • Protects from incidental or operator tampering of torque setting.
  • The LED lamp illuminates the work area.
  • Quick change battery.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360306
Product Name 360306
Torque Range 3.69 to 11.8 Ft-lbs (5.01 to 16 N-m)
Rated Free Speed 730 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
8V MAX* Gyroscopic Screwdriver 1 Battery Kit - DCF680N1 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details