Mountz, Inc. FLEXC-8RX Right Angle Brushless Cordless Screwdriver 360304

Description
FLEXC-8RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. LED lamp illuminates the work area. Quick change battery.
Datasheet
Description
FLEXC-8RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. LED lamp illuminates the work area. Quick change battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEXC-8RX Right Angle Brushless Cordless Screwdriver - 360304 - Mountz, Inc.
San Jose, CA, United States
FLEXC-8RX Right Angle Brushless Cordless Screwdriver
360304
FLEXC-8RX Right Angle Brushless Cordless Screwdriver 360304
FLEXC-8RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications where air or electric power is not easily accessible. Precision auto shut-off clutch for accurate repeatability. Audible and visual alarms alert operator for torque completion. Low battery warning beep and auto tool shutdown when power diminishes. Trigger repeat protection (0.7 seconds). Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge. Easy torque adjustment clutch (adjustment tool included). Protects from incidental or operator tampering of torque setting. LED lamp illuminates the work area. Quick change battery.

FLEXC-8RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page.

  • Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery.
  • Ideal for applications where air or electric power is not easily accessible.
  • Precision auto shut-off clutch for accurate repeatability.
  • Audible and visual alarms alert operator for torque completion.
  • Low battery warning beep and auto tool shutdown when power diminishes.
  • Trigger repeat protection (0.7 seconds).
  • Runs down about 1200-1400 fasteners (depending on joint and length of fastener) before recharge.
  • Easy torque adjustment clutch (adjustment tool included).
  • Protects from incidental or operator tampering of torque setting.
  • LED lamp illuminates the work area.
  • Quick change battery.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360304
Product Name FLEXC-8RX Right Angle Brushless Cordless Screwdriver
Torque Range 1.47 to 5.9 Ft-lbs (2 to 8 N-m)
Rated Free Speed 730 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit - DCK210S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 12V MAX*
View Details