Mountz, Inc. FLEXS-70RG Pulse Tool 360162

Description
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. The tool provides access for hard-to-reach fasteners in tight spaces. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.
Description
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. The tool provides access for hard-to-reach fasteners in tight spaces. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
FLEXS-70RG Pulse Tool - 360162 - Mountz, Inc.
San Jose, CA, United States
FLEXS-70RG Pulse Tool
360162
FLEXS-70RG Pulse Tool 360162
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. The tool provides access for hard-to-reach fasteners in tight spaces. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. The tool provides access for hard-to-reach fasteners in tight spaces. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool.

    • Ergonomically safer than harmful hammering and vibration of impact wrenches.
    • Designed to enhance cycle time with high-speed rundown.
    • Excellent power-to-weight ratio.
    • Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation.
    • Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics.
    • O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability.
    • Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance.
    • Automatically shuts off the air supply when the pre-set torque is reached.
    • Pin detent included with the square drive.

Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360162
Product Name FLEXS-70RG Pulse Tool
Drive Style Pneumatic
Torque Range 27.3 to 36.9 Ft-lbs (37.02 to 50.04 N-m)
Rated Free Speed 2000 rpm
Operating Noise Level 82 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
FS2500 - Screwdriver; 2,500 RPM - FS2500 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 12.54 Ft-lbs (17.01 N-m)
View Details