The EPC-10 controller operates with only the EPT-Series Transducerized Smart Cordless Screwdrivers. The Job Manager function is a process control interface that makes it easy to create, save and recall visual assembly instructions for an operator to use. The controller features an I/O interface for communication with external devices such as PLC. Collect and store fastening data for up to 8 cordless screwdrivers.
Able to connect up to 8 EPT cordless screwdrivers
Program or verify parameter settings for cordless screwdrivers
Job Manager interface makes it easy to create, save and recall visual assembly instructions for an operator to use.
Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
Display fastening data in real-time. Automatically saves and stores data
Remote tool control
Screw counting
Front panel 10.1" Color LCD with touch screen
16 Input & 16 Output flexible I/O (25P D-Sub
Communication 1 x RS232C, 1 x Ethernet, WiFi
Protocol: Modbus
4.0 MES system ready
Mini SD Card data memory slot (memory card included)
Mounting bracket included
Supports barcode scanner
Supports file transfer protocol (FTP) server
Clean room compliant (ISO14644-1 2015 Class 5)
Operates with Cordless Screwdriver Models: EPT-Series
The EPC-10 controller operates with only the EPT-Series Transducerized Smart Cordless Screwdrivers. The Job Manager function is a process control interface that makes it easy to create, save and recall visual assembly instructions for an operator to use. The controller features an I/O interface for communication with external devices such as PLC. Collect and store fastening data for up to 8 cordless screwdrivers.
- Able to connect up to 8 EPT cordless screwdrivers
- Program or verify parameter settings for cordless screwdrivers
- Job Manager interface makes it easy to create, save and recall visual assembly instructions for an operator to use.
- Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
- Display fastening data in real-time. Automatically saves and stores data
- Remote tool control
- Screw counting
- Front panel 10.1" Color LCD with touch screen
- 16 Input & 16 Output flexible I/O (25P D-Sub
- Communication 1 x RS232C, 1 x Ethernet, WiFi
- Protocol: Modbus
- 4.0 MES system ready
- Mini SD Card data memory slot (memory card included)
- Mounting bracket included
- Supports barcode scanner
- Supports file transfer protocol (FTP) server
- Clean room compliant (ISO14644-1 2015 Class 5)
Operates with Cordless Screwdriver Models: EPT-Series