Mountz, Inc. ECTD-5000U Controller (110V) 313003

Description
The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit it with your request.
Description
The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit it with your request.

Suppliers

Company
Product
Description
Supplier Links
ECTD-5000U Controller (110V) - 313003 - Mountz, Inc.
San Jose, CA, United States
ECTD-5000U Controller (110V)
313003
ECTD-5000U Controller (110V) 313003
The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit it with your request.

The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC.

    • Preset selection capability: Front panel or 25P I/O
    • Angle Control: 0.1 - 10 turns
    • 15 Preset Parameters: Torque, Speed, Soft Start & Angle
    • Auto-detection of a connected electric screwdriver when the controller is powered on
    • Error display: Error code display (3 groups)
    • Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
    • PC based program for parameter settings, monitoring, and real-time output
    • Screw counting
    • Front panel 7" Color LCD with touch screen
    • 8 Input & 8 Output flexible I/O (25P D-Sub)
    • Communication 1 x RS232C, 1 x Ethernet
    • Protocol: Modbus, Open Protocol
    • 4.0 MEMS system ready
    • SD Card data memory slot (memory card included)
    • Mounting bracket included
    • Clean room compliant (ISO14644-1 2015 Class 5)

Operates with Transducerized Electric Screwdriver Models: ECT-Series
Download the Mountz vacuum system request form and submit it with your request.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Power Tools
Product Number 313003
Product Name ECTD-5000U Controller (110V)
Unlock Full Specs
to access all available technical data

Similar Products