Mountz, Inc. MD3204-A Electric Screwdriver 310012

Description
The MD3204-A electric screwdriver features a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-32 controllers. Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-32 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Lever start tool. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-32 controller. Download the Mountz vacuum system request form and submit with your request
Description
The MD3204-A electric screwdriver features a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-32 controllers. Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-32 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Lever start tool. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-32 controller. Download the Mountz vacuum system request form and submit with your request

Suppliers

Company
Product
Description
Supplier Links
MD3204-A Electric Screwdriver - 310012 - Mountz, Inc.
San Jose, CA, United States
MD3204-A Electric Screwdriver
310012
MD3204-A Electric Screwdriver 310012
The MD3204-A electric screwdriver features a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-32 controllers. Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-32 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Lever start tool. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-32 controller. Download the Mountz vacuum system request form and submit with your request

The MD3204-A electric screwdriver features a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-32 controllers.

    • Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws.
    • Reduces the production cycle.
    • Production flexibility and rapid reconfiguration for new production projects.
    • Swiss DC servo motor provides precise, accurate and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • Requires MDC-32 Controller.
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • Lever start tool.
    • Increase productivity with one tool instead of 2 - 15 tools.
    • Easy integration into production line. Rapid reconfiguration for new production projects.
    • Optimum asset utilization. Tooling expense delivers favorable return of investment.
    • Traceability and error-proofing. Real time monitoring.
    • MDC Controller has digital I/O signals for communication with external devices such as PLC.
    • MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card.
    • MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ).
    • MDC Controller is fully programmable via the touch screen.
    • Certified and documented fastening results. Supplied with free certification.
    • Operate a leaner production environment with flexible, configurable tool set up.
    • Make fastening compliance and documentation easy.

The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-32 controller.
Download the Mountz vacuum system request form and submit with your request

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 310012
Product Name MD3204-A Electric Screwdriver
Drive Style Electric
Head Style In-line
Torque Range 0.2833 to 2.89 Ft-lbs (0.3842 to 3.92 N-m)
Rated Free Speed 150 to 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 8702 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details