Mountz, Inc. BLRTSX738F-A Rotary Torque Sensor 170259

Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLRTSX738F-A Rotary Torque Sensor - 170259 - Mountz, Inc.
San Jose, CA, United States
BLRTSX738F-A Rotary Torque Sensor
170259
BLRTSX738F-A Rotary Torque Sensor 170259
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener.
Accuracy ± .2% of full scale

  • Non-contact signal transfer and maintenance free.
  • Angle Output: 2-channel quadrature, 360 pulses per rotation.
  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer.
  • Compact design & bi-directional.
  • For use with most power tools, high RPM tools, or rotational measurement applications.
  • Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT.

This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170259
Product Name BLRTSX738F-A Rotary Torque Sensor
Torque 888 to 8856 In-lbs (1024 to 10212 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Torque Sensor - X-ST-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 1.77 to 885 In-lbs (2.04 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque flange K-T40MS - K-T40MS - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 148 In-lbs (170 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 85800V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
View Details