Mountz, Inc. BLRTSX70z-HA Rotary Torque Sensor 170246

Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLRTSX70z-HA Rotary Torque Sensor - 170246 - Mountz, Inc.
San Jose, CA, United States
BLRTSX70z-HA Rotary Torque Sensor
170246
BLRTSX70z-HA Rotary Torque Sensor 170246
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener.
Accuracy ± .2% of full scale

  • Non-contact signal transfer and maintenance free.
  • Angle Output: 2-channel quadrature, 360 pulses per rotation.
  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer.
  • Compact design & bi-directional.
  • For use with most power tools, high RPM tools, or rotational measurement applications.
  • Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT.

This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170246
Product Name BLRTSX70z-HA Rotary Torque Sensor
Torque 0.6250 to 4.38 In-lbs (0.7207 to 5.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Specs
Category of Device Gauge / Indicator
View Details
Torque Rotor K-T110 - K-T110 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27835T - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details