Mountz, Inc. RTSX400F-A Rotary Torque Sensor 170223

Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTSX400F-A Rotary Torque Sensor - 170223 - Mountz, Inc.
San Jose, CA, United States
RTSX400F-A Rotary Torque Sensor
170223
RTSX400F-A Rotary Torque Sensor 170223
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt.
Accuracy ± .25% of full scale

  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • Angle output: 2-channel quadrature, 360 pulses per rotation.
  • Bi-directional.
  • For use with most power tools and rotational measurement applications.
  • Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT.

This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170223
Product Name RTSX400F-A Rotary Torque Sensor
Torque 480 to 4800 In-lbs (553 to 5535 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque transducer T22/1NM - 1-T22/1NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8.85 In-lbs (10.2 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Joint Torque Sensor - X-ST209-D - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 867 In-lbs (1000 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details