Mountz, Inc. RTSX100i-A Rotary Torque Sensor 170218

Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTSX100i-A Rotary Torque Sensor - 170218 - Mountz, Inc.
San Jose, CA, United States
RTSX100i-A Rotary Torque Sensor
170218
RTSX100i-A Rotary Torque Sensor 170218
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt.
Accuracy ± .25% of full scale

  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • Angle output: 2-channel quadrature, 360 pulses per rotation.
  • Bi-directional.
  • For use with most power tools and rotational measurement applications.
  • Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT.

This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170218
Product Name RTSX100i-A Rotary Torque Sensor
Torque 10 to 100 In-lbs (11.53 to 115 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR50-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque flange K-T40FH - K-T40FH - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 885000 In-lbs (1.02E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Hollow Flanged Reaction Torque Transducer - RTM 2000 - S. Himmelstein & Company
Specs
Torque 2.40E6 In-lbs (2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details