Mountz, Inc. HF100N-A ESD Brushless Electric Screwdriver 145927

Description
The HF-Series brushless electric torque screwdriver provides precision torque control. The electric screwdriver ensures quality and reduces overall assembly failures. These durable power tools feature a Swiss Maxon brushless motor design, which reduces the standard maintenance costs for electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. The screwdriver requires less maintenance and part replacement and provides consistently reliable performance. Using a quality brushless electric screwdriver makes a safer world through accuracy and precision. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires an HTC35 transformer (power supply). All models are ESD designed and prevent the occurrence of electro-static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings. Program Lock Key must be plugged into the HTC35 Transformer.
Datasheet
Description
The HF-Series brushless electric torque screwdriver provides precision torque control. The electric screwdriver ensures quality and reduces overall assembly failures. These durable power tools feature a Swiss Maxon brushless motor design, which reduces the standard maintenance costs for electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. The screwdriver requires less maintenance and part replacement and provides consistently reliable performance. Using a quality brushless electric screwdriver makes a safer world through accuracy and precision. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires an HTC35 transformer (power supply). All models are ESD designed and prevent the occurrence of electro-static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings. Program Lock Key must be plugged into the HTC35 Transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF100N-A ESD Brushless Electric Screwdriver - 145927 - Mountz, Inc.
San Jose, CA, United States
HF100N-A ESD Brushless Electric Screwdriver
145927
HF100N-A ESD Brushless Electric Screwdriver 145927
The HF-Series brushless electric torque screwdriver provides precision torque control. The electric screwdriver ensures quality and reduces overall assembly failures. These durable power tools feature a Swiss Maxon brushless motor design, which reduces the standard maintenance costs for electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. The screwdriver requires less maintenance and part replacement and provides consistently reliable performance. Using a quality brushless electric screwdriver makes a safer world through accuracy and precision. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires an HTC35 transformer (power supply). All models are ESD designed and prevent the occurrence of electro-static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings. Program Lock Key must be plugged into the HTC35 Transformer.

The HF-Series brushless electric torque screwdriver provides precision torque control. The electric screwdriver ensures quality and reduces overall assembly failures. These durable power tools feature a Swiss Maxon brushless motor design, which reduces the standard maintenance costs for electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. The screwdriver requires less maintenance and part replacement and provides consistently reliable performance. Using a quality brushless electric screwdriver makes a safer world through accuracy and precision.

    • High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort.
    • Designed for high production environments. Minimal heat build-up even when the tool is operated continuously.
    • Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
    • External torque adjustment scale.
    • Can be connected with the Scout Screw Counter.
    • Requires an HTC35 transformer (power supply).
    • All models are ESD designed and prevent the occurrence of electro-static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings. Program Lock Key must be plugged into the HTC35 Transformer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145927
Product Name HF100N-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 2.89 to 7.25 Ft-lbs (3.92 to 9.83 N-m)
Rated Free Speed 150 to 550 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
12V Cordless Drywall/Deck Screwdriver Kit - DW979K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details