Mountz, Inc. FT-30D Mini Transformer 145870

Description
The FT-30D is a mini power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. The program lock key is required for BF035 & BF045 models. Settings cannot be adjusted without it.
Datasheet
Description
The FT-30D is a mini power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. The program lock key is required for BF035 & BF045 models. Settings cannot be adjusted without it.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT-30D Mini Transformer - 145870 - Mountz, Inc.
San Jose, CA, United States
FT-30D Mini Transformer
145870
FT-30D Mini Transformer 145870
The FT-30D is a mini power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045. The program lock key is required for BF035 & BF045 models. Settings cannot be adjusted without it.

The FT-30D is a mini power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.

    • Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high.
    • The unit can be connected to the Scout Screw Counter.

Operates with Electric Screwdriver Models: LF-Series and BF035 & BF045.
The program lock key is required for BF035 & BF045 models. Settings cannot be adjusted without it.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145870
Product Name FT-30D Mini Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details