Mountz, Inc. STC40-FA Transformer 145869

Description
The STC40-FA is a power supply that operates with select BFA-Series and NFA-Series robotic screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with BFA-Series and NFA-Series robotic screwdrivers Selectable output voltage. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). The unit can be connected to the Scout (Screw Counter). Operates with Robotic Screwdriver Models: BFA-Series and NFA-Series
Datasheet
Description
The STC40-FA is a power supply that operates with select BFA-Series and NFA-Series robotic screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with BFA-Series and NFA-Series robotic screwdrivers Selectable output voltage. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). The unit can be connected to the Scout (Screw Counter). Operates with Robotic Screwdriver Models: BFA-Series and NFA-Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STC40-FA Transformer - 145869 - Mountz, Inc.
San Jose, CA, United States
STC40-FA Transformer
145869
STC40-FA Transformer 145869
The STC40-FA is a power supply that operates with select BFA-Series and NFA-Series robotic screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with BFA-Series and NFA-Series robotic screwdrivers Selectable output voltage. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). The unit can be connected to the Scout (Screw Counter). Operates with Robotic Screwdriver Models: BFA-Series and NFA-Series

The STC40-FA is a power supply that operates with select BFA-Series and NFA-Series robotic screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.

    • Operates with BFA-Series and NFA-Series robotic screwdrivers
    • Selectable output voltage.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high.
    • Start & Stop Signal Output (for PLC).
    • The unit can be connected to the Scout (Screw Counter).

Operates with Robotic Screwdriver Models: BFA-Series and NFA-Series

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145869
Product Name STC40-FA Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6961-ea-bt-21000-80-4u-wc-32180 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details