Mountz, Inc. NFA150-A ESD Brushless Robotic Electric Screwdriver 145861

Description
Designed for robotic and automated torque applications, the NFA150-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA tool is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High-performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protects the driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout screw counter. Requires STC40-FA(power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by a switch. Start and stop output signals. Requires STC40-FA transformer (power supply).
Datasheet
Description
Designed for robotic and automated torque applications, the NFA150-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA tool is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High-performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protects the driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout screw counter. Requires STC40-FA(power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by a switch. Start and stop output signals. Requires STC40-FA transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFA150-A ESD Brushless Robotic Electric Screwdriver - 145861 - Mountz, Inc.
San Jose, CA, United States
NFA150-A ESD Brushless Robotic Electric Screwdriver
145861
NFA150-A ESD Brushless Robotic Electric Screwdriver 145861
Designed for robotic and automated torque applications, the NFA150-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA tool is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High-performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protects the driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout screw counter. Requires STC40-FA(power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by a switch. Start and stop output signals. Requires STC40-FA transformer (power supply).

Designed for robotic and automated torque applications, the NFA150-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA tool is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Robotic style electric screwdriver for automated and fixtured fastening applications.
  • Drivers include a front mounting flange.
  • High-performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when the tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protects the driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout screw counter.
  • Requires STC40-FA(power supply).
  • ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation, and profitability.
  • Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Forward and reverse direction by a switch. Start and stop output signals.

Requires STC40-FA transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145861
Product Name NFA150-A ESD Brushless Robotic Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.08 Ft-lbs (0.2938 to 1.47 N-m)
Rated Free Speed 800 to 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details