Mountz, Inc. NFT220-A ESD Brushless Electric Screwdriver 145859

Description
The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. Using the assembly tool in conjunction with a torque arm enhances the installation process. The electric screwdriver offers an adjustable speed setting. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures.Manufacturi ng engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet
Description
The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. Using the assembly tool in conjunction with a torque arm enhances the installation process. The electric screwdriver offers an adjustable speed setting. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures.Manufacturi ng engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFT220-A ESD Brushless Electric Screwdriver - 145859 - Mountz, Inc.
San Jose, CA, United States
NFT220-A ESD Brushless Electric Screwdriver
145859
NFT220-A ESD Brushless Electric Screwdriver 145859
The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. Using the assembly tool in conjunction with a torque arm enhances the installation process. The electric screwdriver offers an adjustable speed setting. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures.Manufacturi ng engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).

The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. Using the assembly tool in conjunction with a torque arm enhances the installation process. The electric screwdriver offers an adjustable speed setting. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures.Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds.
  • Adjustable RPM setting on the tool.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC40 transformer (power supply).
  • ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires STC40 transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145859
Product Name NFT220-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.4333 to 1.58 Ft-lbs (0.5876 to 2.15 N-m)
Rated Free Speed 600 to 1200 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details