Mountz, Inc. BFS120 ESD Plus Brushless Electric Screwdriver 145837

Description
The BF-Series soft stop plus models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers a Double Hit Mode for soft joint applications and a selectable Soft Start mode. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet
Description
The BF-Series soft stop plus models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers a Double Hit Mode for soft joint applications and a selectable Soft Start mode. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BFS120 ESD Plus Brushless Electric Screwdriver - 145837 - Mountz, Inc.
San Jose, CA, United States
BFS120 ESD Plus Brushless Electric Screwdriver
145837
BFS120 ESD Plus Brushless Electric Screwdriver 145837
The BF-Series soft stop plus models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers a Double Hit Mode for soft joint applications and a selectable Soft Start mode. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).

The BF-Series soft stop plus models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers a Double Hit Mode for soft joint applications and a selectable Soft Start mode. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Adjustable RPM setting on the tool.
  • A selectable Double Hit Mode for soft joint applications.
  • A selectable Soft Start mode from 0.2-0.6 seconds.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC40 transformer (power supply).
  • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires STC40 transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145837
Product Name BFS120 ESD Plus Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.7583 Ft-lbs (0.1921 to 1.03 N-m)
Rated Free Speed 700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
12V Cordless Light Gauge Steel Framing Screwdriver Kit - DW968K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details