Mountz, Inc. MAC-20 Mini Air Compressor - 220V 145822

Description
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model
Description
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model

Suppliers

Company
Product
Description
Supplier Links
MAC-20 Mini Air Compressor - 220V - 145822 - Mountz, Inc.
San Jose, CA, United States
MAC-20 Mini Air Compressor - 220V
145822
MAC-20 Mini Air Compressor - 220V 145822
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model

Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems.

    • 1/8HP, Start at 70PSI, Stop at 90PSI
    • Flow: 20LPM
    • 220V model
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Air Compressors
Product Number 145822
Product Name MAC-20 Mini Air Compressor - 220V
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ901A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details